The 947D331K122BGMSN is a polypropylene DC link capacitor for inverter applications, rated at 330 µF and 1200 Vdc, with a diameter of 90 mm, height of 126 mm, and M6 insert terminal spacing of 45 mm. It features an aluminum can case, dry resin UL94V-0, and tin-plated brass terminals, operating at ambient temperatures from -45 °C to 85 °C. The capacitance tolerance is ±10%, and it meets IEC 61071 standards. The part has a maximum rms current rating of 61 A, equivalent series resistance of 2.2 mΩ, and a thermal resistance Θca of 2.5 °C/W.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
330µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 330µF 1200V
CAP FILM 330UF 10% 1.2KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D331K122BGMSN | 947D331K122BGMSN | 947D331K122BGMSN-ND | 2002-947D331K122BGMSN | 947D331K122BGMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |