The 947D391K132CHRSN is a polypropylene DC link capacitor for inverter applications, with a capacitance of 390 µF, a rated voltage of 1300 Vdc, a diameter of 100 mm, a height of 136 mm, and an M6 insert terminal with 50 mm spacing. It is housed in an aluminum can with a dry resin UL94V-0 casing, operates from -45 °C to 85 °C, meets IEC 61071 standards, and has a maximum RMS current of 64 A, an ESR of 2.4 mΩ, and a thermal resistance of 1.1 °C/W for case-to-ambient. The part has a mass of 1.2 kg and a life expectancy of 350,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
390µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 390µF 1300V
CAP FILM 390UF 10% 1.3KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D391K132CHRSN | 947D391K132CHRSN | 947D391K132CHRSN-ND | 2002-947D391K132CHRSN | 947D391K132CHRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF |