The 947D601K102ALGSN is a polypropylene DC link capacitor for inverter applications, rated at 600 µF and 1000 Vdc, with an 85 mm diameter, 162 mm height, and M6 insert terminal mounting on a flat base. It operates at ambient temperatures from -45 °C to 85 °C, meets IEC 61071 standards, and has a maximum rms current of 57 A. The capacitor features an aluminum case, dry resin with UL94V-0 rating, and a thermal resistance of 1.1 °C/W from case to ambient with a mass of 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 600µF 1000V
600µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 600UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D601K102ALGSN | 2002-947D601K102ALGSN | 947D601K102ALGSN-ND | 947D601K102ALGSN | 947D601K102ALGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF | 600 microF |