The 947D621K112DFRSN is a polypropylene DC link capacitor rated for 1100 Vdc, with a capacitance of 620 µF and a ±10% tolerance. It features an aluminum can case, dry resin UL94V-0 insulation, and M8 stud terminals with a 50 mm spacing. The capacitor measures 116 mm in diameter and 112 mm in height, with a case surface area of 62000 mm² and a maximum rms current of 90 A. Its typical ESR is 1.4 mΩ, ESL is 50 nH, and thermal resistance values are Θcc=0.8 °C/W and Θca=1.9 °C/W. The operating temperature range is -45 °C to 85 °C, and it complies with IEC 61071. The part is designed for inverter applications in wind, solar, fuel cell, and UPS systems.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
620µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 620µF 1100V
CAP FILM 620UF 10% 1.1KVDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D621K112DFRSN | 947D621K112DFRSN-ND | 947D621K112DFRSN | 2002-947D621K112DFRSN | 947D621K112DFRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 620 microF | 620 microF | 620 microF | 620 microF | 620 microF |