Cornell Dubilier Film Capacitor ACF106K531S-F

Description
Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. The metallized polypropylene construction inherently gives the advantage of low DF and stable performance over the rated temperature range.
Request a Quote Datasheet
Description
Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. The metallized polypropylene construction inherently gives the advantage of low DF and stable performance over the rated temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - ACF106K531S-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
ACF106K531S-F
Film Capacitor ACF106K531S-F
Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. The metallized polypropylene construction inherently gives the advantage of low DF and stable performance over the rated temperature range.

Type ACF capacitors offer several robust terminal options for AC Filtering applications. ACF is designed to give high capacitance in a small package for high current and low ESR requirements. The metallized polypropylene construction inherently gives the advantage of low DF and stable performance over the rated temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number ACF106K531S-F
Product Name Film Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 10 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH120J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details