The 947D371K122DDRSN is a polypropylene film DC link capacitor for inverter applications, housed in an aluminum can with a dry resin UL94V-0 enclosure. It has a capacitance of 370 µF, a rated voltage of 1200 Vdc, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor measures 116 mm in diameter and 87 mm in height, with a terminal spacing of 50 mm and an M8 stud mount. It supports a maximum rms current of 88 A, has a typical ESR of 1.2 mΩ, and an ESL of 40 nH. The part meets IEC 61071 standards and has a life expectancy of 350,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 370µF 1200V
370µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 370UF 10% 1.2KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D371K122DDRSN | 947D371K122DDRSN | 2002-947D371K122DDRSN | 947D371K122DDRSN-ND | 947D371K122DDRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 370 microF | 370 microF | 370 microF | 370 microF | 370 microF |