The 947D481K132DGRSN is a polypropylene DC link capacitor in an aluminum can case, rated for 1300 Vdc with a capacitance of 480 µF and ±10% tolerance. It measures 116 mm in diameter and 126 mm in height, with a 50 mm terminal spacing. The capacitor has a maximum rms current of 82 A, an equivalent series resistance of 1.8 mΩ, and an equivalent series inductance of 55 nH. It operates within a temperature range of -45 °C to 85 °C, and meets the IEC 61071 standard. The case uses dry resin rated UL94V-0, with M8 stud terminals and a stud base mounting. Mass is 1.5 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
480µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 480µF 1300V
CAP FILM 480UF 10% 1.3KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D481K132DGRSN | 947D481K132DGRSN | 947D481K132DGRSN-ND | 2002-947D481K132DGRSN | 947D481K132DGRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 480 microF | 480 microF | 480 microF | 480 microF | 480 microF |