The Type 947C series are polypropylene DC link capacitors designed for high current and high capacitance in inverter applications such as wind, solar, and fuel cell systems. They feature a dry, resin-filled construction with an aluminum case and black PVC sleeve, rated for 800 to 1300 Vdc and operating temperatures from -40 ºC to 85 ºC. The part number 947C241K901BTH is not explicitly listed, but the series offers a capacitance range of 110 to 1500 µF with ±10% tolerance, and a maximum rms current specified per model. The case dimensions include a diameter of 85 mm, height of 85 mm, and lead spacing of 31.7 mm. Terminal mounting is M5 threaded, and the capacitor meets IEC 61071 and IEC 61881 standards. Life expectancy is rated at 200,000 hours at 60 ºC and rated voltage, with a typical reliability of 100 FIT.
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C241K901BTH |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 240 microF |
| Capacitance Tolerance | 10 (+/- %) |