The 947D731K901DDRSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 730 µF, a rated DC voltage of 900 V, and a maximum rms current of 101 A. It features an aluminum can case, dry resin UL94V-0 insulation, and M8 stud terminals with a 50 mm lead spacing. The capacitor measures 116 mm in diameter and 87 mm in height, with a thermal resistance of 0.8 °C/W from case to ambient. It operates from -45 °C to 85 °C and meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
730µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 730µF 900V
CAP FILM 730UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D731K901DDRSN | 947D731K901DDRSN | 947D731K901DDRSN-ND | 2002-947D731K901DDRSN | 947D731K901DDRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 730 microF | 730 microF | 730 microF | 730 microF | 730 microF |