The 947D361K112AGGSN is a polypropylene DC link capacitor for high-current inverter applications, housed in an aluminum can with a dry resin UL94V-0 encapsulant. It has a capacitance of 360 µF, a rated voltage of 1100 Vdc, a diameter of 85 mm, and a height of 126 mm, with an M6 insert terminal at 32 mm spacing. It operates from -45 °C to 85 °C, meets IEC 61071, and has a thermal resistance of 1.2 °C/W from case to ambient. The part includes a black PVC sleeve and a flat base.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 360µF 1100V
360µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 360UF 10% 1.1KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D361K112AGGSN | 947D361K112AGGSN | 2002-947D361K112AGGSN | 947D361K112AGGSN-ND | 947D361K112AGGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 360 microF | 360 microF | 360 microF | 360 microF | 360 microF |