Richardson RFPD Film Capacitor 944U700K142ACI

Description
Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
Request a Quote Datasheet
Description
Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 944U700K142ACI - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
944U700K142ACI
Film Capacitor 944U700K142ACI
Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.

Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 944U700K142ACI
Product Name Film Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 70 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 276HC5550KR - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 27 microF
View Details
Film Capacitor - 245HC3A500K2SM6 - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.4 microF
View Details
Film Capacitor - 334HC3A800K2SM6 - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 0.3300 microF
View Details
Film Capacitor - 104MSR102K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details