The 947D431K132CJRSN is a polypropylene DC link capacitor in an aluminum can with a rated voltage of 1300 Vdc, capacitance of 430 µF, and ±10% tolerance. It has a diameter of 100 mm, height of 150 mm, and M6 insert terminal spacing of 50 mm. The capacitor is rated for a maximum rms current of 64 A, with a typical ESR of 2.6 mΩ, ESL of 54 nH, and thermal resistance Θcc of 1.0 °C/W and Θca of 1.9 °C/W. The case is filled with UL94V-0 dry resin, terminals are tin-plated brass, and the insulator cap is plastic UL94V-0. It operates from -45 °C to 85 °C, meets IEC 61071 standards, and has a life expectancy of 350,000 hours at 60 °C with rated voltage. Mass is 1.3 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 430µF 1300V
430µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 430UF 10% 1.3KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D431K132CJRSN | 947D431K132CJRSN | 2002-947D431K132CJRSN | 338-3644-ND | 947D431K132CJRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 430 microF | 430 microF | 430 microF | 430 microF | 430 microF |