The 947D501K102AHGSN is a polypropylene film DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 500 µF, a rated DC voltage of 1000 V, and operates within a temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 85 mm and a height of 136 mm, featuring an M6 insert terminal with a 32 mm spacing. It includes a black PVC sleeve and a flat base, with a maximum RMS current of 58 A, an ESR of 2.5 mΩ, and an ESL of 50 nH. The case has a thermal resistance of 1.1 °C/W from case to ambient and a mass of 0.8 kg. It complies with IEC 61071 and has a life expectancy of 350,000 hours at 60 °C core temperature under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
500µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 500µF 1000V
CAP FILM 500UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D501K102AHGSN | 947D501K102AHGSN-ND | 947D501K102AHGSN | 2002-947D501K102AHGSN | 947D501K102AHGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF | 500 microF |