The 947D series consists of polypropylene film DC link capacitors designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. The capacitors feature an aluminum can case with dry resin UL94V-0 insulation, tin-plated brass terminals, and plastic insulator caps. They operate from -45 °C to 85 °C with a rated voltage range of 900 to 1300 Vdc and capacitance values from 130 to 1500 µF. The 947D221K122AEG variant would have a capacitance of 220 µF, a rated voltage of 1200 Vdc, a diameter of 85 mm, a height of 100 mm, and a terminal spacing of 32 mm. The case has a maximum area of 38100 mm².
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947D221K122AEGFN |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Capacitance Range | 220 microF |
| Capacitance Tolerance | 10 (+/- %) |