The 947D331K102BDMSN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 housing, designed for high current in inverter applications. It has a capacitance of 330 µF, a rated DC voltage of 1000 Vdc, a diameter of 90 mm, a height of 87 mm, and an M8 stud terminal with 45 mm spacing. It supports a maximum RMS current of 71 A at 55 °C, with an ESR of 1.5 mΩ and ESL of 33 nH. Operating temperature ranges from -45 °C to 85 °C, with thermal resistance of 3.2 °C/W and a mass of 0.6 kg. It meets IEC 61071 and is tested at 150% rated DC voltage between terminals and 4 kVac between terminals and case at 25 °C.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
330µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 330µF 1000V
CAP FILM 330UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D331K102BDMSN | 947D331K102BDMSN-ND | 947D331K102BDMSN | 2002-947D331K102BDMSN | 947D331K102BDMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |