Cornell Dubilier Film Paper Film Capacitors 947D221K122AEGSN

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947D221K122AEGSN is a polypropylene DC link capacitor rated for 1200 Vdc with a capacitance of 220 µF and a tolerance of ±10%. It features an aluminum can case, dry resin UL94V-0, and tin-plated brass terminals with an M8 stud mount. The capacitor measures 85 mm in diameter and 100 mm in height, with a terminal spacing of 32 mm and a mass of 0.6 kg. It supports a maximum RMS current of 55 A, has an ESR of 2.3 mΩ, and an ESL of 38 nH. The operating temperature range is -45 °C to 85 °C, and it meets IEC 61071 standards. The case and terminal design comply with UL94V-0 flammability ratings.

Datasheet Summary
Powered by GS/AI

The 947D221K122AEGSN is a polypropylene DC link capacitor rated for 1200 Vdc with a capacitance of 220 µF and a tolerance of ±10%. It features an aluminum can case, dry resin UL94V-0, and tin-plated brass terminals with an M8 stud mount. The capacitor measures 85 mm in diameter and 100 mm in height, with a terminal spacing of 32 mm and a mass of 0.6 kg. It supports a maximum RMS current of 55 A, has an ESR of 2.3 mΩ, and an ESL of 38 nH. The operating temperature range is -45 °C to 85 °C, and it meets IEC 61071 standards. The case and terminal design comply with UL94V-0 flammability ratings.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947D221K122AEGSN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947D221K122AEGSN
Film Paper Film Capacitors 947D221K122AEGSN
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitors 2002-947D221K122AEGSN
Polypropylene, High Energy Density, DC Link Capacitors 220µF 1200V

Polypropylene, High Energy Density, DC Link Capacitors 220µF 1200V

Supplier's Site Datasheet
Film Capacitors - 947D221K122AEGSN-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947D221K122AEGSN-ND
Film Capacitors 947D221K122AEGSN-ND
220µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can

220µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitor - 947D221K122AEGSN - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947D221K122AEGSN
Film Capacitor 947D221K122AEGSN
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 947D221K122AEGSN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947D221K122AEGSN
Capacitors - Film Capacitors 947D221K122AEGSN
CAP FILM 220UF 10% 1.2KVDC RAD

CAP FILM 220UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947D221K122AEGSN 2002-947D221K122AEGSN 947D221K122AEGSN-ND 947D221K122AEGSN 947D221K122AEGSN
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 2002-103MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers