The 947D series consists of polypropylene film DC link capacitors designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. Units feature an aluminum can case with dry resin UL94V-0 insulation, tin-plated brass terminals, and plastic M8 or M6 terminal inserts with torque limits of 8.5 Nm and 4.5 Nm respectively. Capacitance ranges from 130 to 1500 µF with ±10% tolerance, rated voltages from 900 to 1300 Vdc, and an operating temperature range of -45 °C to 85 °C. The maximum rms voltage is 230 Vac, and the test voltage between terminals is 150% of rated DC voltage for 10 seconds. Life expectancy is 350,000 hours at 60 °C under rated voltage. The series meets IEC 61071 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947D241K102ACGFS |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Capacitance Range | 240 microF |
| Capacitance Tolerance | 10 (+/- %) |