The 947D571K102BHMSN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 case, designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 570 µF, a rated voltage of 1000 Vdc, and a maximum rms current of 66 A. The capacitor measures 90 mm in diameter and 136 mm in height, with an M8 stud terminal (45 mm) and a stud base mounting. It operates from -45 °C to 85 °C, has an ESR of 2.0 mΩ, an ESL of 49 nH, and a thermal resistance (Θca) of 2.3 °C/W. The part complies with IEC 61071 and is rated for a mass of 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 570µF 1000V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
570µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 570UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D571K102BHMSN | 2002-947D571K102BHMSN | 947D571K102BHMSN | 947D571K102BHMSN-ND | 947D571K102BHMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 570 microF | 570 microF | 570 microF | 570 microF | 570 microF |