The 947D411K112BGMSN is a polypropylene DC link capacitor designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 410 µF, a rated voltage of 1100 Vdc, and operates within a temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum case with a diameter of 90 mm and height of 126 mm, featuring an M8 stud terminal with 45 mm lead spacing. It supports a maximum rms current of 64 A at 55 °C, has an ESR of 2.2 mΩ, and a thermal resistance of 1.1 °C/W from case to ambient. The unit complies with IEC 61071 standards, uses UL94V-0 dry resin, and weighs 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
410µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 410µF 1100V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 410UF 10% 1.1KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D411K112BGMSN | 947D411K112BGMSN-ND | 2002-947D411K112BGMSN | 947D411K112BGMSN | 947D411K112BGMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 410 microF | 410 microF | 410 microF | 410 microF | 410 microF |