The 947C361K801CAMS is a polypropylene DC link capacitor designed for high current inverter applications, with a capacitance of 360 µF, a rated voltage of 800 Vdc, a diameter of 90 mm, and a height of 97 mm. It features an M5 threaded stud mount and a black PVC sleeve over an aluminum case. The capacitor has a maximum rms current capability of 65 A, an ESR of 1.9 mΩ, an ESL of 33 nH, and operates within a temperature range of -40 ºC to 85 ºC. It meets IEC 61071 and IEC 61881 standards, has a life expectancy of 200,000 hours at 60 ºC and rated voltage, and is resin-filled with UL94V-0 material. The case mass is 0.9 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
360µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 360µF 800V
CAP FILM 360UF 10% 800VDC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C361K801CAMS | 947C361K801CAMS | 338-1398-ND | 2002-947C361K801CAMS | 947C361K801CAMS |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 360 microF | 360 microF | 360 microF | 360 microF | 360 microF |