The 947C601K801CCIS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 600 µF, a rated DC voltage of 800 V, and a maximum rms current of 58 A. It has a diameter of 90 mm, a height of 145 mm, and an M6 threaded terminal with a stud mount. The capacitor features a dry resin-filled construction with an aluminum case and black PVC sleeve, an ESR of 3.1 mΩ, an ESL of 49 nH, and a thermal resistance of 2.1 °C/W from case to ambient. It operates within a temperature range of -40 °C to 85 °C, meets IEC 61071 and IEC 61881 standards, and is rated for 5000 h life at 85 °C and 200,000 h at 60 °C under rated voltage conditions.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
600µF Film Capacitor 230V 800V Polypropylene (PP), Metallized Radial, Can
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
Polypropylene, DC Link Capacitors 600µF 800V
CAP FILM 600UF 10% 800VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C601K801CCIS | 947C601K801CCIS-ND | 947C601K801CCIS | 2002-947C601K801CCIS | 947C601K801CCIS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 600 microF | 600 microF | 600 microF | 600 microF | 600 microF |