The 947D341K102CCRSN is a polypropylene DC link capacitor for inverter applications, with a capacitance of 340 µF, a rated DC voltage of 1000 V, and a diameter of 100 mm. It has a height of 75 mm, a terminal spacing of 50 mm, and uses an M8 stud terminal with a stud base. The case is an aluminum can with dry resin UL94V-0 insulation, and the maximum rms current is 81 A. Its ESR is 1.1 mΩ, ESL is 30 nH, and thermal resistance is 1.2 °C/W from case to ambient. It meets IEC 61071 standards and operates at ambient temperatures from -45 °C to 85 °C.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
340µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 340µF 1000V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 340UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D341K102CCRSN | 947D341K102CCRSN-ND | 2002-947D341K102CCRSN | 947D341K102CCRSN | 947D341K102CCRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 340 microF | 340 microF | 340 microF | 340 microF | 340 microF |