The 947D series consists of polypropylene DC link capacitors designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. This part is a cylindrical aluminum-can capacitor with a capacitance of 180 µF, rated for 1200 Vdc, and has a diameter of 90 mm and a height of 75 mm. It features an M8 stud terminal with a 45 mm lead spacing, a maximum RMS current of 62 A, and operates within a temperature range of -45 °C to 85 °C. The case is filled with UL94V-0 rated dry resin, and the terminal material is tin-plated brass. It complies with IEC 61071 and has a life expectancy of 350,000 hours at 60 °C under rated voltage. The part includes an M8 stud base and a black PVC sleeve. Dimensions have a tolerance of ±1 mm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 180µF 1200V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
180µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 180UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D181K122BCMSN | 2002-947D181K122BCMSN | 947D181K122BCMSN | 947D181K122BCMSN-ND | 947D181K122BCMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |