Cornell Dubilier Film Paper Film Capacitors 953BQW10KSF-F

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 48 Ripple Current: 9 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 48 Ripple Current: 9 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 953BQW10KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS systems and AC output filtering, with a rated voltage of 250 Vac, capacitance of 10 µF, and ±10% tolerance. It features UL 810 fail-safe recognition with integrated fused metallization, self-healing capability, and operates from -40 °C to 85 °C. The part has a typica l ESR of 8 mΩ, a peak current rating of 475 A, a dV/dt of 48 V/µs, and a ripple current of 9.0 A at 10 kHz and 85 °C. Its dimensions are 30 mm wide, 45 mm high, and 41.5 mm long, with a 20.3 mm lead spacing. The case is made of UL 94V-0 plastic with tin-plated copper terminals and dry resin fill. The capacitor meets IEC Climatic Category 40/85/56 and THB 85 °C / 85% RH, 1000h ratings at rated voltage.

Datasheet Summary
Powered by GS/AI

The 953BQW10KSF-F is a radial leaded metallized polypropylene film capacitor designed for UPS systems and AC output filtering, with a rated voltage of 250 Vac, capacitance of 10 µF, and ±10% tolerance. It features UL 810 fail-safe recognition with integrated fused metallization, self-healing capability, and operates from -40 °C to 85 °C. The part has a typica l ESR of 8 mΩ, a peak current rating of 475 A, a dV/dt of 48 V/µs, and a ripple current of 9.0 A at 10 kHz and 85 °C. Its dimensions are 30 mm wide, 45 mm high, and 41.5 mm long, with a 20.3 mm lead spacing. The case is made of UL 94V-0 plastic with tin-plated copper terminals and dry resin fill. The capacitor meets IEC Climatic Category 40/85/56 and THB 85 °C / 85% RH, 1000h ratings at rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 953BQW10KSF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
953BQW10KSF-F
Film Paper Film Capacitors 953BQW10KSF-F
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 8 mΩ dV/dt: 48 Ripple Current: 9 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • ESR: 8 mΩ
  • dV/dt: 48
  • Ripple Current: 9 A @ 10 kHz, 85°C
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 41.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitor - 953BQW10KSF-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
953BQW10KSF-F
Film Capacitor 953BQW10KSF-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 953BQW10KSF-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
953BQW10KSF-F
Capacitors - Film Capacitors 953BQW10KSF-F
CAP FILM 10UF 10% 250VAC RADIAL

CAP FILM 10UF 10% 250VAC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 953BQW10KSF-F 953BQW10KSF-F 953BQW10KSF-F
Product Name Film Paper Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details