The 947C431K122DBHS is a polypropylene DC link capacitor designed for high-current inverter applications in wind, solar, and fuel cell systems. It features a metallized film construction, dry resin fill, and an aluminum case with a black PVC sleeve. The capacitor has a capacitance of 430 µF, a rated voltage of 1200 Vdc, and a maximum RMS current of 78 A at 1-20 kHz with a 40 °C temperature rise. Its dimensions are 116 mm in diameter and 120 mm in height, with a terminal spacing of 50.0 mm. It includes an M8 threaded stud terminal and complies with IEC 61071 and IEC 61881 standards. The operating temperature range is -40 °C to 85 °C, and it has an ESR of 2.0 mΩ and an ESL of 50 nH. The mass is 1.4 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 947C431K122DBHS | 947C431K122DBHS |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 430 microF | 430 microF |