The 947D701K112CLRSN is a polypropylene DC link capacitor for high-current inverter applications, with a capacitance of 700 µF, rated for 1100 Vdc, and housed in an aluminum can with a diameter of 100 mm and a height of 162 mm. It features an M6 insert terminal with 50 mm spacing and a black PVC sleeve. The capacitor has a maximum rms current of 69 A, an ESR of 2.4 mΩ, and a thermal resistance of 1.0 °C/W from case to ambient, with a mass of 1.4 kg. It operates from -45 °C to 85 °C and meets IEC 61071 standards. The case is sealed with UL94V-0 dry resin and has a test voltage of 4 kVac between terminals and case.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
700µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 700µF 1100V
CAP FILM 700UF 10% 1.1KVDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D701K112CLRSN | 947D701K112CLRSN-ND | 947D701K112CLRSN | 2002-947D701K112CLRSN | 947D701K112CLRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 700 microF | 700 microF | 700 microF | 700 microF | 700 microF |