The 947D781K901ALGSN is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 780 µF and a rated voltage of 900 Vdc. It features an aluminum can case with a diameter of 85 mm and a height of 162 mm, and uses an M6 insert terminal with a 32 mm spacing. The capacitor operates within an ambient temperature range of -45 °C to 85 °C, meets IEC 61071 standards, and utilizes a UL94V-0 dry resin encapsulant. Its maximum rms current is 61 A, with an ESR of 2.7 mΩ and an ESL of 59 nH. The thermal resistance from case to ambient is 2.2 °C/W, and the mass is 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 780µF 900V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 780UF 10% 900VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D781K901ALGSN | 2002-947D781K901ALGSN | 947D781K901ALGSN | 947D781K901ALGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 780 microF | 780 microF | 780 microF | 780 microF |