Cornell Dubilier Film Paper Film Capacitors 947D331K112CDRSN

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947D331K112CDRSN is a polypropylene DC link capacitor for inverter applications, rated at 330 µF and 1100 Vdc with ±10% tolerance. It has a diameter of 100 mm, a height of 87 mm, and a terminal spacing of 50 mm. Constructed in an aluminum can with dry resin UL94V-0 insulation, it supports a maximum rms current of 75 A and has an ESR of 1.4 mΩ and an ESL of 34 nH. The capacitor operates from -45 °C to 85 °C, meets IEC 61071 standards, and has a thermal resistance of 1.1 °C/W from case to ambient. Its terminal is an M8 stud with 50 mm spacing and a maximum torque rating of 10 Nm.

Datasheet Summary
Powered by GS/AI

The 947D331K112CDRSN is a polypropylene DC link capacitor for inverter applications, rated at 330 µF and 1100 Vdc with ±10% tolerance. It has a diameter of 100 mm, a height of 87 mm, and a terminal spacing of 50 mm. Constructed in an aluminum can with dry resin UL94V-0 insulation, it supports a maximum rms current of 75 A and has an ESR of 1.4 mΩ and an ESL of 34 nH. The capacitor operates from -45 °C to 85 °C, meets IEC 61071 standards, and has a thermal resistance of 1.1 °C/W from case to ambient. Its terminal is an M8 stud with 50 mm spacing and a maximum torque rating of 10 Nm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947D331K112CDRSN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947D331K112CDRSN
Film Paper Film Capacitors 947D331K112CDRSN
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitor - 947D331K112CDRSN - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947D331K112CDRSN
Film Capacitor 947D331K112CDRSN
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Supplier's Site Datasheet
Film Capacitors 2002-947D331K112CDRSN
Polypropylene, High Energy Density, DC Link Capacitors 330µF 1100V

Polypropylene, High Energy Density, DC Link Capacitors 330µF 1100V

Supplier's Site Datasheet
Film Capacitors - 947D331K112CDRSN-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947D331K112CDRSN-ND
Film Capacitors 947D331K112CDRSN-ND
330µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

330µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 947D331K112CDRSN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947D331K112CDRSN
Capacitors - Film Capacitors 947D331K112CDRSN
CAP FILM 330UF 10% 1.1KVDC RAD

CAP FILM 330UF 10% 1.1KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947D331K112CDRSN 947D331K112CDRSN 2002-947D331K112CDRSN 947D331K112CDRSN-ND 947D331K112CDRSN
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-108CKS100MRY - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details