The 947D241K132BFMSN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 housing, designed for high ripple current applications in inverters. It has a capacitance of 240 µF, a rated DC voltage of 1300 V, a diameter of 90 mm, a height of 112 mm, and an M8 stud terminal with a 45 mm spacing. It operates at ambient temperatures from -45 °C to 85 °C, meets IEC 61071 standards, and has a maximum rms current of 60 A, an ESR of 2.2 mΩ, and an ESL of 41 nH. The case mass is 0.8 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
240µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 240µF 1300V
CAP FILM 240UF 10% 1.3KVDC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D241K132BFMSN | 947D241K132BFMSN-ND | 947D241K132BFMSN | 2002-947D241K132BFMSN | 947D241K132BFMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 240 microF | 240 microF | 240 microF | 240 microF | 240 microF |