The 947D731K901CFRSN is a polypropylene DC link capacitor for inverter applications, rated at 730 µF and 900 Vdc, with a 100 mm diameter, 112 mm height, and M8 stud terminal (50 mm spacing). It features a maximum rms current of 81 A, an ESR of 1.4 mΩ, an ESL of 42 nH, and operates from -45 °C to 85 °C. The capacitor uses an aluminum can with dry resin UL94V-0 casing, complies with IEC 61071, and has a thermal resistance of 2.4 °C/W from case to ambient. Maximum terminal torque is 10 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 730µF 900V
730µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
CAP FILM 730UF 10% 900VDC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D731K901CFRSN | 947D731K901CFRSN | 2002-947D731K901CFRSN | 947D731K901CFRSN-ND | 947D731K901CFRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 730 microF | 730 microF | 730 microF | 730 microF | 730 microF |