The 947D161K132ADGSN is a polypropylene DC link capacitor for high-current inverter applications, with a capacitance of 160 µF, a rated voltage of 1300 Vdc, and a maximum rms current of 53 A. It has a diameter of 85 mm, a height of 87 mm, and an M6 insert terminal with a 32 mm spacing. The capacitor is housed in an aluminum can with a dry resin UL94V-0 enclosure, and operates within an ambient temperature range of -45 °C to 85 °C. It meets IEC 61071 standards and has a thermal resistance of 1.5 °C/W for case-to-ambient and 3.5 °C/W for core-to-case. Its mass is 0.6 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 160µF 1300V
160µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 160UF 10% 1.3KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D161K132ADGSN | 947D161K132ADGSN | 2002-947D161K132ADGSN | 947D161K132ADGSN-ND | 947D161K132ADGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 160 microF | 160 microF | 160 microF | 160 microF | 160 microF |