Cornell Dubilier Film Paper Film Capacitors 947D541K112DERSN

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947D541K112DERSN is a polypropylene DC link capacitor for inverter applications, housed in an aluminum can with a diameter of 116 mm, height of 100 mm, and M8 stud terminals spaced 50 mm apart. It has a capacitance of 540 µF, a rated voltage of 1100 Vdc, and a maximum rms current of 91 A. The capacitor operates at ambient temperatures from -45 °C to 85 °C, meets IEC 61071 standards, and has a thermal resistance of 0.8 °C/W from case to ambient. It features a dry resin case rated UL94V-0 and an M8 stud mounting with a maximum torque of 10 Nm.

Datasheet Summary
Powered by GS/AI

The 947D541K112DERSN is a polypropylene DC link capacitor for inverter applications, housed in an aluminum can with a diameter of 116 mm, height of 100 mm, and M8 stud terminals spaced 50 mm apart. It has a capacitance of 540 µF, a rated voltage of 1100 Vdc, and a maximum rms current of 91 A. The capacitor operates at ambient temperatures from -45 °C to 85 °C, meets IEC 61071 standards, and has a thermal resistance of 0.8 °C/W from case to ambient. It features a dry resin case rated UL94V-0 and an M8 stud mounting with a maximum torque of 10 Nm.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947D541K112DERSN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947D541K112DERSN
Film Paper Film Capacitors 947D541K112DERSN
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitors - 947D541K112DERSN-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947D541K112DERSN-ND
Film Capacitors 947D541K112DERSN-ND
540µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

540µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-947D541K112DERSN
Polypropylene, High Energy Density, DC Link Capacitors 540µF 1100V

Polypropylene, High Energy Density, DC Link Capacitors 540µF 1100V

Supplier's Site Datasheet
Film Capacitor - 947D541K112DERSN - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947D541K112DERSN
Film Capacitor 947D541K112DERSN
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 947D541K112DERSN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947D541K112DERSN
Capacitors - Film Capacitors 947D541K112DERSN
CAP FILM 540UF 10% 1.1KVDC RAD

CAP FILM 540UF 10% 1.1KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947D541K112DERSN 947D541K112DERSN-ND 2002-947D541K112DERSN 947D541K112DERSN 947D541K112DERSN
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 540 microF 540 microF 540 microF 540 microF 540 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details