The 947D421K901BDMSN is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 420 µF with a tolerance of ±10%, rated for 900 Vdc, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a dry resin UL94V-0 encapsulant, measures 90 mm in diameter and 87 mm in height, and features an M8 stud terminal with a 45 mm spacing and a stud base. It supports a maximum rms current of 75 A, has a typical ESR of 1.2 mΩ, and an ESL of 33 nH. The unit complies with IEC 61071 and has a life expectancy of 350,000 hours at 60 °C under rated voltage. The case mass is 0.6 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 420µF 900V
420µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 420UF 10% 900VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D421K901BDMSN | 2002-947D421K901BDMSN | 338-3635-ND | 947D421K901BDMSN | 947D421K901BDMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 420 microF | 420 microF | 420 microF | 420 microF | 420 microF |