The 947D511K102BGMSN is a polypropylene DC link capacitor in an aluminum can with a dry resin UL94V-0 enclosure, designed for high current and high capacitance in inverter applications. It has a capacitance of 510 µF, a rated voltage of 1000 Vdc, and operates from -45 °C to 85 °C. It measures 90 mm in diameter and 126 mm in height, with an M8 stud terminal and a maximum torque of 10 Nm. It delivers a maximum rms current of 67 A, an ESR of 1.8 mΩ, and an ESL of 45 nH. The thermal resistance from case to ambient is 2.5 °C/W, and the unit mass is 0.9 kg. The design meets IEC 61071 standards and is tested at 4 kVac between terminals and case for 10 seconds at 25 °C.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 510µF 1000V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
510µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 510UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D511K102BGMSN | 2002-947D511K102BGMSN | 947D511K102BGMSN | 947D511K102BGMSN-ND | 947D511K102BGMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 510 microF | 510 microF | 510 microF | 510 microF | 510 microF |