Cornell Dubilier Film Paper Film Capacitors 947D571K102CFRSN

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947D571K102CFRSN is a polypropylene DC link capacitor for inverter applications, rated at 570 µF and 1000 Vdc. It measures 100 mm in diameter and 112 mm in height with an M8 stud terminal (50 mm spacing) and a stud base. It handles a maximum RMS current of 77 A, has an ESR of 1.6 mΩ, and an ESL of 42 nH. The aluminum case uses UL94V-0 dry resin and operates from -45 °C to 85 °C. The part complies with IEC 61071, has a thermal resistance of 1.0 °C/W from case to ambient, and weighs 1.0 kg. Maximum torque for the M8 stud is 10 Nm, and it withstands 4 kVac between terminals and case for 10 seconds.

Datasheet Summary
Powered by GS/AI

The 947D571K102CFRSN is a polypropylene DC link capacitor for inverter applications, rated at 570 µF and 1000 Vdc. It measures 100 mm in diameter and 112 mm in height with an M8 stud terminal (50 mm spacing) and a stud base. It handles a maximum RMS current of 77 A, has an ESR of 1.6 mΩ, and an ESL of 42 nH. The aluminum case uses UL94V-0 dry resin and operates from -45 °C to 85 °C. The part complies with IEC 61071, has a thermal resistance of 1.0 °C/W from case to ambient, and weighs 1.0 kg. Maximum torque for the M8 stud is 10 Nm, and it withstands 4 kVac between terminals and case for 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947D571K102CFRSN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947D571K102CFRSN
Film Paper Film Capacitors 947D571K102CFRSN
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitors 2002-947D571K102CFRSN
Polypropylene, High Energy Density, DC Link Capacitors 570µF 1000V

Polypropylene, High Energy Density, DC Link Capacitors 570µF 1000V

Supplier's Site Datasheet
Film Capacitor - 947D571K102CFRSN - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947D571K102CFRSN
Film Capacitor 947D571K102CFRSN
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Supplier's Site Datasheet
Film Capacitors - 947D571K102CFRSN-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947D571K102CFRSN-ND
Film Capacitors 947D571K102CFRSN-ND
570µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

570µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 947D571K102CFRSN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947D571K102CFRSN
Capacitors - Film Capacitors 947D571K102CFRSN
CAP FILM 570UF 10% 1KVDC RADIAL

CAP FILM 570UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947D571K102CFRSN 2002-947D571K102CFRSN 947D571K102CFRSN 947D571K102CFRSN-ND 947D571K102CFRSN
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 570 microF 570 microF 570 microF 570 microF 570 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers