The 947D132K901DJRSN is a polypropylene DC link capacitor designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 1300 µF, a rated DC voltage of 900 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 116 mm and a height of 150 mm, featuring an M8 stud terminal with a 50 mm lead spacing and a stud base mount. It meets the IEC 61071 standard, has a maximum rms current of 95 A, an ESR of 1.5 mΩ, and a thermal resistance from case to ambient of 1.6 °C/W. The case is sealed with dry resin rated UL94V-0, and the terminal material is tin-plated brass.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 1300µF 900V
1300µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
CAP FILM 1300UF 10% 900VDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D132K901DJRSN | 947D132K901DJRSN | 2002-947D132K901DJRSN | 947D132K901DJRSN-ND | 947D132K901DJRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1300 microF | 1300 microF | 1300 microF | 1300 microF | 1300 microF |