Cornell Dubilier Film Paper Film Capacitors 947D401K102AFGSN

Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 947D401K102AFGSN is a polypropylene film DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 400 µF, a rated DC voltage of 1000 V, and operates within a temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 85 mm and a height of 112 mm, and features an M6 insert terminal with a 32 mm spacing. It has a maximum rms current capability of 60 A, an ESR of 2.1 mΩ, and an ESL of 42 nH. The case is sealed with UL94V-0 rated dry resin, and the terminals are tin-plated brass. The part meets IEC 61071 standards and has a life expectancy of 350,000 hours at 60 °C and rated voltage.

Datasheet Summary
Powered by GS/AI

The 947D401K102AFGSN is a polypropylene film DC link capacitor designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 400 µF, a rated DC voltage of 1000 V, and operates within a temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a diameter of 85 mm and a height of 112 mm, and features an M6 insert terminal with a 32 mm spacing. It has a maximum rms current capability of 60 A, an ESR of 2.1 mΩ, and an ESL of 42 nH. The case is sealed with UL94V-0 rated dry resin, and the terminals are tin-plated brass. The part meets IEC 61071 standards and has a life expectancy of 350,000 hours at 60 °C and rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 947D401K102AFGSN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
947D401K102AFGSN
Film Paper Film Capacitors 947D401K102AFGSN
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical

Supplier's Site Datasheet
Film Capacitors - 947D401K102AFGSN-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
947D401K102AFGSN-ND
Film Capacitors 947D401K102AFGSN-ND
400µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

400µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors 2002-947D401K102AFGSN
Polypropylene, High Energy Density, DC Link Capacitors 400µF 1000V

Polypropylene, High Energy Density, DC Link Capacitors 400µF 1000V

Supplier's Site Datasheet
Film Capacitor - 947D401K102AFGSN - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
947D401K102AFGSN
Film Capacitor 947D401K102AFGSN
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 947D401K102AFGSN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
947D401K102AFGSN
Capacitors - Film Capacitors 947D401K102AFGSN
CAP FILM 400UF 10% 1KVDC RADIAL

CAP FILM 400UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 947D401K102AFGSN 947D401K102AFGSN-ND 2002-947D401K102AFGSN 947D401K102AFGSN 947D401K102AFGSN
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 400 microF 400 microF 400 microF 400 microF 400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers