The 947D871K102DGRSN is a polypropylene DC link capacitor in an aluminum can case, designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 870 µF, a rated voltage of 1000 Vdc, a diameter of 116 mm, a height of 126 mm, and a terminal spacing of 50 mm. The capacitor features an M8 stud terminal with a stud base and black PVC sleeve, a maximum rms current of 93 A, an ESR of 1.4 mΩ, and an ESL of 55 nH. It operates at ambient temperatures from -45 °C to 85 °C, with a thermal resistance of 1.8 °C/W from case to ambient. The case is sealed with UL94V-0 dry resin and complies with IEC 61071. Its mass is 1.5 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 870µF 1000V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
870µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 870UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D871K102DGRSN | 2002-947D871K102DGRSN | 947D871K102DGRSN | 947D871K102DGRSN-ND | 947D871K102DGRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 870 microF | 870 microF | 870 microF | 870 microF | 870 microF |