The 947D331K132ALGSN is a polypropylene DC link capacitor for high-current inverter applications, housed in an aluminum can with a diameter of 85 mm and a height of 162 mm. It has a capacitance of 330 µF, a rated voltage of 1300 Vdc, and operates within a temperature range of -45 °C to 85 °C. The capacitor features an M6 stud terminal with a 32 mm spacing and a black PVC sleeve, and includes a flat base. It meets the IEC 61071 standard, has a maximum rms current of 49 A, an ESR of 3.8 mΩ, an ESL of 59 nH, and a thermal resistance of 1.2 °C/W from case to ambient. The case is filled with dry resin rated UL94V-0, and its mass is 1.0 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 330µF 1300V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
330µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 330UF 10% 1.3KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D331K132ALGSN | 2002-947D331K132ALGSN | 947D331K132ALGSN | 947D331K132ALGSN-ND | 947D331K132ALGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |