The 947D131K132ACGSN is a polypropylene DC link capacitor designed for high-energy-density inverter applications, with a capacitance of 130 µF, a rated DC voltage of 1300 V, and a maximum RMS current of 54 A. It has a diameter of 85 mm, a height of 75 mm, and a terminal spacing of 32 mm, mounted in an aluminum can with a dry resin UL94V-0 casing. The part operates within a temperature range of -45 °C to 85 °C and meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 130µF 1300V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
130µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 130UF 10% 1.3KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D131K132ACGSN | 2002-947D131K132ACGSN | 947D131K132ACGSN | 947D131K132ACGSN-ND | 947D131K132ACGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 130 microF | 130 microF | 130 microF | 130 microF | 130 microF |