The 947D641K102CGRSN is a polypropylene DC link capacitor designed for high ripple current in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 640 µF, a rated DC voltage of 1000 V, and operates within an ambient temperature range of -45 °C to 85 °C. The capacitor is housed in an aluminum can with a dry resin UL94V-0 casing, measures 100 mm in diameter and 126 mm in height, and features an M8 stud terminal with a maximum torque of 10 Nm. It meets the IEC 61071 standard, has a typical ESR of 1.7 mΩ, an ESL of 46 nH, and a maximum thermal resistance from case to ambient of 2.2 °C/W. The part is rated for 7000 hours of life at 85 °C and rated voltage, with an expected lifetime of 350,000 hours at 60 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
640µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
Polypropylene, High Energy Density, DC Link Capacitors 640µF 1000V
CAP FILM 640UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D641K102CGRSN | 947D641K102CGRSN-ND | 947D641K102CGRSN | 2002-947D641K102CGRSN | 947D641K102CGRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 640 microF | 640 microF | 640 microF | 640 microF | 640 microF |