The 947D631K901CERSN is a polypropylene film DC link capacitor rated for 900 Vdc with a capacitance of 630 µF and a tolerance of ±10%. It features a 100 mm diameter, 100 mm height, and 50 mm terminal spacing, housed in an aluminum can with a dry resin UL94V-0 casing. The capacitor supports a maximum rms current of 82 A and has an ESR of 1.3 mΩ and ESL of 38 nH. It operates within a temperature range of -45 °C to 85 °C, meets IEC 61071 standards, and is designed for high-ripple current applications in inverters for wind, solar, and UPS systems.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
630µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 630µF 900V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 630UF 10% 900VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D631K901CERSN | 947D631K901CERSN-ND | 2002-947D631K901CERSN | 947D631K901CERSN | 947D631K901CERSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 630 microF | 630 microF | 630 microF | 630 microF | 630 microF |