The 947C152K801DLHS is a polypropylene DC link capacitor in the Type 947C series, designed for high current and high capacitance in inverter applications such as wind, solar, and fuel cell systems. It has a capacitance of 1500 µF, a rated voltage of 800 Vdc, a diameter of 116 mm, a height of 165 mm, and a terminal spacing of 50.0 mm. The capacitor features a maximum rms current of 93 A, an ESR of 1.8 mΩ, and an ESL of 70 nH. It is constructed with an aluminum case and a black PVC sleeve, filled with dry resin rated UL94V-0, and uses M12 threaded studs for mounting. The operating temperature range is -40 °C to 85 °C, with a life expectancy of 200,000 hours at 60 °C and rated voltage. The unit complies with IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 947C152K801DLHS | 947C152K801DLHS |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 1500 microF | 1500 microF |