The 947D351K132CGRSN is a polypropylene DC link capacitor in an aluminum can with a M8 stud terminal and stud base mounting, rated for 1300 Vdc and 350 µF. It measures 100 mm in diameter and 126 mm in height, with a terminal spacing of 50 mm. The capacitor has a maximum rms current of 66 A, an ESR of 2.2 mΩ, and an ESL of 46 nH. It operates from -45 °C to 85 °C, has a thermal resistance Θca of 2.2 °C/W, and weighs 1.1 kg. The case material is aluminum with a dry resin UL94V-0 coating, and it meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
350µF Film Capacitor 230V 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 350µF 1300V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 350UF 10% 1.3KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D351K132CGRSN | 947D351K132CGRSN-ND | 2002-947D351K132CGRSN | 947D351K132CGRSN | 947D351K132CGRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 350 microF | 350 microF | 350 microF | 350 microF | 350 microF |