The 947C211K122CBMS is a polypropylene DC link capacitor for inverter applications, with a capacitance of 210 µF, a rated voltage of 1200 Vdc, a diameter of 90 mm, a height of 120 mm, and a terminal spacing of 45.0 mm. It features a maximum rms current of 48 A, an ESR of 3.9 mΩ, an ESL of 41 nH, and a thermal resistance of 2.6 °C/W from case to coolant. The capacitor has a case made of aluminum with a black PVC sleeve, is dry resin-filled with UL94V-0 material, and uses tin-plated brass terminals with M8 threaded studs. It operates from -40 °C to 85 °C, has a life expectancy of 200,000 hours at 60 °C and rated voltage, and meets IEC 61071 and IEC 61881 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, DC Link Capacitors 210µF 1200V
210µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
CAP FILM 210UF 10% 1.2KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947C211K122CBMS | 2002-947C211K122CBMS | 338-1393-ND | 947C211K122CBMS | 947C211K122CBMS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 210 microF | 210 microF | 210 microF | 210 microF | 210 microF |