The 947D401K122ALGSN is a polypropylene DC link capacitor designed for inverter applications, with a capacitance of 400 µF, a rated voltage of 1200 Vdc, and a maximum rms current of 52 A. It features an aluminum can case with a diameter of 85 mm, a height of 162 mm, and an M6 insert terminal with a 32 mm spacing. The capacitor has a thermal resistance of 1.1 °C/W from case to ambient, a mass of 1.0 kg, and operates within a temperature range of -45 °C to 85 °C. It meets the IEC 61071 standard and uses a dry resin with UL94V-0 rating. The case is sealed with a plastic insulator cap rated UL94V-0, and terminal connections are tin-plated brass.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
400µF Film Capacitor 230V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 400µF 1200V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 400UF 10% 1.2KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D401K122ALGSN | 947D401K122ALGSN-ND | 2002-947D401K122ALGSN | 947D401K122ALGSN | 947D401K122ALGSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF | 400 microF |