The 947D102K102DJRSN is a polypropylene DC link capacitor designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. It has a capacitance of 1000 µF, a rated voltage of 1000 Vdc, a diameter of 116 mm, a height of 150 mm, and an M8 stud terminal with a 50 mm lead spacing. The capacitor is housed in an aluminum can with dry resin UL94V-0 insulation and has a maximum rms current of 90 A, an ESR of 1.7 mΩ, and an ESL of 65 nH. It operates from -45 °C to 85 °C, meets IEC 61071 standards, and has a thermal resistance Θca of 1.6 °C/W. The case mass is 1.7 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 1000µF 1000V
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
1000µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 1000UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D102K102DJRSN | 2002-947D102K102DJRSN | 947D102K102DJRSN | 947D102K102DJRSN-ND | 947D102K102DJRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |