The 947D series comprises polypropylene film DC link capacitors for inverter applications, with capacitance from 130 to 1500 µF and rated voltages from 900 to 1300 Vdc. The capacitor uses an aluminum case with dry resin UL94V-0 housing and tin-plated brass terminals, operating from -45 °C to 85 °C. The part 947D461K112BHMSN has 460 µF, 1100 Vdc, 90 mm diameter, 136 mm height, M8 stud mount with 45 mm spacing, 63 A rms current at 55 °C, and 1.1 °C/W case-to-ambient thermal resistance. It meets IEC 61071 and withstands 4 kVac between terminals and case for 10 seconds.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
460µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
Polypropylene, High Energy Density, DC Link Capacitors 460µF 1100V
CAP FILM 460UF 10% 1.1KVDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D461K112BHMSN | 947D461K112BHMSN | 947D461K112BHMSN-ND | 2002-947D461K112BHMSN | 947D461K112BHMSN |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 460 microF | 460 microF | 460 microF | 460 microF | 460 microF |