The 947D571K102DDRSN is a polypropylene DC link capacitor for inverter applications, rated at 570 µF and 1000 Vdc. It has an aluminum can housing with a diameter of 116 mm and height of 87 mm, mounted via an M12 x 16mm stud terminal on a stud base. The capacitor supports a maximum rms current of 96 A, with an ESR of 1.0 mΩ and ESL of 40 nH. Thermal resistance is 0.8 °C/W from case to ambient and 0.8 °C/W from core to case. It operates from -45 °C to 85 °C, weighs 1.1 kg, uses UL94V-0 dry resin, and meets IEC 61071. Life expectancy is 350,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Polypropylene, High Energy Density, DC Link Capacitors 570µF 1000V
570µF Film Capacitor 230V 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
Type 947D series uses the most advanced metalized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
CAP FILM 570UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 947D571K102DDRSN | 2002-947D571K102DDRSN | 947D571K102DDRSN-ND | 947D571K102DDRSN | 947D571K102DDRSN |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 570 microF | 570 microF | 570 microF | 570 microF | 570 microF |