Type 947C High Capacitance, High Current, DC Link Capacitors. Type 947C series uses the most advanced metallized fi lm technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar, fuel cell applications and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C731K801CDM |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 730 microF |
| Capacitance Tolerance | 10 (+/- %) |